Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7959SDBTR ADS7959SDBTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 860456-ADS7959SDBTR Series: microPOWER™ Operating Temperature Range: -40°C ~ 125°C Features: 8 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP Package: Bulk Package: 30-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 30-TSSOP Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860456-ADS7959SDBTR Series: microPOWER™ Operating Temperature Range: -40°C ~ 125°C Features: 8 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP Package: Bulk Package: 30-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 30-TSSOP Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7959SDBTR
860456-ADS7959SDBTR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7959SDBTR 860456-ADS7959SDBTR
Manufacturer: Texas Instruments Win Source Part Number: 860456-ADS7959SDBTR Series: microPOWER™ Operating Temperature Range: -40°C ~ 125°C Features: 8 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP Package: Bulk Package: 30-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 30-TSSOP Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 860456-ADS7959SDBTR
Series: microPOWER™
Operating Temperature Range: -40°C ~ 125°C
Features: 8 Bit Analog to Digital Converter 8 Input 1 SAR 30-TSSOP
Package: Bulk
Package: 30-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 30-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 860456-ADS7959SDBTR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7959SDBTR
Package Type SOP; SSOP; TSSOP; 30-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 1899344 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
 - SI4738-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN-20
Packing Method Tape Reel; Tape & Reel
View Details