Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7956SDBT ADS7956SDBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 860454-ADS7956SDBT Series: microPOWER™ Operating Temperature Range: -40°C ~ 125°C Features: 10 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860454-ADS7956SDBT Series: microPOWER™ Operating Temperature Range: -40°C ~ 125°C Features: 10 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7956SDBT
860454-ADS7956SDBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7956SDBT 860454-ADS7956SDBT
Manufacturer: Texas Instruments Win Source Part Number: 860454-ADS7956SDBT Series: microPOWER™ Operating Temperature Range: -40°C ~ 125°C Features: 10 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP Package: Bulk Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 860454-ADS7956SDBT
Series: microPOWER™
Operating Temperature Range: -40°C ~ 125°C
Features: 10 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
Package: Bulk
Package: 38-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7956SDBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7956SDBT
Data Acquisition - Analog to Digital Converters (ADC) ADS7956SDBT
IC ADC 10BIT SAR 38TSSOP

IC ADC 10BIT SAR 38TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 860454-ADS7956SDBT ADS7956SDBT
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7956SDBT Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; TSSOP; 38-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342598-SI8936D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD1380KD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details