Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7882IPFBR ADS7882IPFBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 910893-ADS7882IPFBR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7) Package: Bulk Package: 48-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910893-ADS7882IPFBR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7) Package: Bulk Package: 48-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7882IPFBR
910893-ADS7882IPFBR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7882IPFBR 910893-ADS7882IPFBR
Manufacturer: Texas Instruments Win Source Part Number: 910893-ADS7882IPFBR Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7) Package: Bulk Package: 48-TQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 910893-ADS7882IPFBR
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
Package: Bulk
Package: 48-TQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 910893-ADS7882IPFBR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7882IPFBR
Package Type QFP; TQFP; 48-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 1904996 - RS Components, Ltd.
Specs
Interface Type SPI; Microwire; Micro wire, qspi, spi
Package Type μmax
Features Single-Supply
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details