Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7820P ADS7820P

Description
Manufacturer: Texas Instruments Win Source Part Number: 860436-ADS7820P Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 1 28-PDIP Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 13 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860436-ADS7820P Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 1 28-PDIP Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 13 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7820P
860436-ADS7820P
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7820P 860436-ADS7820P
Manufacturer: Texas Instruments Win Source Part Number: 860436-ADS7820P Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter Input 1 28-PDIP Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 13 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 860436-ADS7820P
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter Input 1 28-PDIP
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 13
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7820P - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7820P
Data Acquisition - Analog to Digital Converters (ADC) ADS7820P
IC 12-BIT SAMPLING A/D 28-DIP .3

IC 12-BIT SAMPLING A/D 28-DIP .3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 860436-ADS7820P ADS7820P
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7820P Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; PDIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1265294-SI8901B-A02-GS - Win Source Electronics
Specs
Interface Type I²C, SMBus
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
Analogue to Digital Converters - 9128245 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details