Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7805UB/1K ADS7805UB/1K

Description
Manufacturer: Texas Instruments Win Source Part Number: 860432-ADS7805UB/1K Operating Temperature Range: -25°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860432-ADS7805UB/1K Operating Temperature Range: -25°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7805UB/1K
860432-ADS7805UB/1K
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7805UB/1K 860432-ADS7805UB/1K
Manufacturer: Texas Instruments Win Source Part Number: 860432-ADS7805UB/1K Operating Temperature Range: -25°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 860432-ADS7805UB/1K
Operating Temperature Range: -25°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 860432-ADS7805UB/1K
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7805UB/1K
Package Type SOIC; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1916829P - RS Components, Ltd.
Specs
Package Type SO
Resolution 14 bits
ADC Type Sigma
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342609-SI8935D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers