Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P45IRGCR ADS62P45IRGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 860427-ADS62P45IRGCR Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860427-ADS62P45IRGCR Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P45IRGCR
860427-ADS62P45IRGCR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P45IRGCR 860427-ADS62P45IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 860427-ADS62P45IRGCR Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 860427-ADS62P45IRGCR
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
Package: Bulk
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 860427-ADS62P45IRGCR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS62P45IRGCR
Package Type 64-VQFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD678KNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1905373 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers