Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4149IRGZ25 ADS4149IRGZ25

Description
Manufacturer: Texas Instruments Win Source Part Number: 860416-ADS4149IRGZ25 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 3A991C3 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001 Other Part Number: 2156-ADS4149IRGZ25, 2156-ADS4149IRGZ25-T ITR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860416-ADS4149IRGZ25 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 3A991C3 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001 Other Part Number: 2156-ADS4149IRGZ25, 2156-ADS4149IRGZ25-T ITR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4149IRGZ25
860416-ADS4149IRGZ25
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4149IRGZ25 860416-ADS4149IRGZ25
Manufacturer: Texas Instruments Win Source Part Number: 860416-ADS4149IRGZ25 Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 3A991C3 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001 Other Part Number: 2156-ADS4149IRGZ25, 2156-ADS4149IRGZ25-T ITR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 860416-ADS4149IRGZ25
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
Package: Bulk
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: 3A991C3
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 25
HTSUS: 8542.39.0001
Other Part Number: 2156-ADS4149IRGZ25, 2156-ADS4149IRGZ25-TITR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 860416-ADS4149IRGZ25
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4149IRGZ25
Package Type 48-VQFN (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD574ASD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
ADC07D1520 Low Power, 7-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Conv - ADC07D1520CIYB/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers