Rochester Electronics PMIC - PMIC - Voltage Reference - ADR540BRT-R2 ADR540BRT-R2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860386-ADR540BRT-R2 Series: ADR540 Operating Temperature Range: -40°C ~ 85°C Features: Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15 mA SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-ADR540BRT-R2, 2156-ADR540BRT-R2-AD TR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860386-ADR540BRT-R2 Series: ADR540 Operating Temperature Range: -40°C ~ 85°C Features: Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15 mA SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-ADR540BRT-R2, 2156-ADR540BRT-R2-AD TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ADR540BRT-R2 - 860386-ADR540BRT-R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ADR540BRT-R2
860386-ADR540BRT-R2
PMIC - PMIC - Voltage Reference - ADR540BRT-R2 860386-ADR540BRT-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 860386-ADR540BRT-R2 Series: ADR540 Operating Temperature Range: -40°C ~ 85°C Features: Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15 mA SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-ADR540BRT-R2, 2156-ADR540BRT-R2-AD TR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860386-ADR540BRT-R2
Series: ADR540
Operating Temperature Range: -40°C ~ 85°C
Features: Shunt Voltage Reference IC Fixed 4.096V V ±0.2% 15 mA SOT-23-3
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 250
HTSUS: 8542.39.0001
Other Part Number: 2156-ADR540BRT-R2, 2156-ADR540BRT-R2-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 860386-ADR540BRT-R2
Product Name PMIC - PMIC - Voltage Reference - ADR540BRT-R2
Package Type SOT23; Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
 - LM385Z-2.5/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers
Micropower Voltage Reference - ISL21010DFH310Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.02 volts
TC 15 ppm/C
View Details
8 suppliers