Manufacturer: Analog Devices Inc.
Win Source Part Number: 860321-ADP3607AR-REE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Adjustable 4.75V 1 Output 50mA 8-SOIC (0.154", 3.90mm Width)
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-ADP3607AR-REEL,
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 860321-ADP3607AR-REEL |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3607AR-REEL |
| Package Type | SOIC; Other; 8-SOIC |