Rochester Electronics PMIC - PMIC - Gate Drivers - ADP3418JRZ ADP3418JRZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860318-ADP3418JRZ Operating Temperature Range: 0°C ~ 85°C (TA) Features: High-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860318-ADP3418JRZ Operating Temperature Range: 0°C ~ 85°C (TA) Features: High-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ADP3418JRZ - 860318-ADP3418JRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ADP3418JRZ
860318-ADP3418JRZ
PMIC - PMIC - Gate Drivers - ADP3418JRZ 860318-ADP3418JRZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 860318-ADP3418JRZ Operating Temperature Range: 0°C ~ 85°C (TA) Features: High-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860318-ADP3418JRZ
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: High-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 860318-ADP3418JRZ
Product Name PMIC - PMIC - Gate Drivers - ADP3418JRZ
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products

 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Power - Gate Driver ICs - 2EDF5215F - 2EDF5215F - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Propagation Delay 46 ns
View Details
 - 74AUP1G125GM-Q100X - Rochester Electronics
Specs
Package Type SOT886
Packing Method Tape Reel; Tape & Reel; Other
View Details