Rochester Electronics PMIC - PMIC - Gate Drivers - ADP3413JR-REEL ADP3413JR-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860316-ADP3413JR-REE L Series: ADP3413 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860316-ADP3413JR-REE L Series: ADP3413 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ADP3413JR-REEL - 860316-ADP3413JR-REEL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ADP3413JR-REEL
860316-ADP3413JR-REEL
PMIC - PMIC - Gate Drivers - ADP3413JR-REEL 860316-ADP3413JR-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 860316-ADP3413JR-REE L Series: ADP3413 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860316-ADP3413JR-REEL
Series: ADP3413
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 860316-ADP3413JR-REEL
Product Name PMIC - PMIC - Gate Drivers - ADP3413JR-REEL
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDK2559EBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
3 suppliers
LED Drivers - AAT2439AIDX-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 16
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
Clock Buffers, Drivers - CDCVF2310PWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details