Manufacturer: Analog Devices Inc.
Win Source Part Number: 910702-ADP3404ARU-RE
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: General Purpose PMIC 28-TSSOP
Package: Bulk
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 910702-ADP3404ARU-REEL7 |
| Product Name | PMIC - PMIC - Power Management - Specialized - ADP3404ARU-REEL7 |
| Output Options | Inverting |