Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP3205AJCPZ-R ADP3205AJCPZ-R

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860281-ADP3205AJCPZ- R Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860281-ADP3205AJCPZ- R Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP3205AJCPZ-R - 860281-ADP3205AJCPZ-R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP3205AJCPZ-R
860281-ADP3205AJCPZ-R
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP3205AJCPZ-R 860281-ADP3205AJCPZ-R
Manufacturer: Analog Devices Inc. Win Source Part Number: 860281-ADP3205AJCPZ- R Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860281-ADP3205AJCPZ-R
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP3205AJCPZ-R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ADP3205AJCPZ-R
PMIC - Voltage Regulators - DC DC Switching Controllers ADP3205AJCPZ-R
IC CTRLR BUCK DC-DC SEL 40LFCSP

IC CTRLR BUCK DC-DC SEL 40LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 860281-ADP3205AJCPZ-R ADP3205AJCPZ-R
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP3205AJCPZ-R PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8325A-09CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-2 - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
DC DC Switching Controllers - 5962-8951103EA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details