Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - ADP199ACBZ-R7 ADP199ACBZ-R7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910641-ADP199ACBZ-R7 Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 4-UFBGA, WLCSP Package: Bulk Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.74x0.74) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910641-ADP199ACBZ-R7 Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 4-UFBGA, WLCSP Package: Bulk Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.74x0.74) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ADP199ACBZ-R7
ADP199ACBZ-R7
PMIC - PMIC - Power Distribution Switches, Load Drivers - ADP199ACBZ-R7 ADP199ACBZ-R7
Manufacturer: Analog Devices Inc. Win Source Part Number: 910641-ADP199ACBZ-R7 Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 4-UFBGA, WLCSP Package: Bulk Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.74x0.74) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910641-ADP199ACBZ-R7
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: 4-UFBGA, WLCSP
Package: Bulk
Mounting: Surface Mount
Supply Voltage: Not Required
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.74x0.74)
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number ADP199ACBZ-R7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ADP199ACBZ-R7
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 637922 - RS Components, Ltd.
Specs
Number of Outlets 7
Outlets Type F - German Schuko
View Details