Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - ADM869LARQZ ADM869LARQZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860205-ADM869LARQZ Operating Temperature Range: -40°C ~ 85°C Features: Power Switch/Driver 2A 16-QSOP Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860205-ADM869LARQZ Operating Temperature Range: -40°C ~ 85°C Features: Power Switch/Driver 2A 16-QSOP Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ADM869LARQZ
ADM869LARQZ
PMIC - PMIC - Power Distribution Switches, Load Drivers - ADM869LARQZ ADM869LARQZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 860205-ADM869LARQZ Operating Temperature Range: -40°C ~ 85°C Features: Power Switch/Driver 2A 16-QSOP Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860205-ADM869LARQZ
Operating Temperature Range: -40°C ~ 85°C
Features: Power Switch/Driver 2A 16-QSOP
Package: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ADM869LARQZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ADM869LARQZ
PMIC - Power Distribution Switches, Load Drivers ADM869LARQZ
IC SW HIGH-SIDE P-CH 16QSOP

IC SW HIGH-SIDE P-CH 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ADM869LARQZ ADM869LARQZ
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ADM869LARQZ PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-284/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details