Manufacturer: Analog Devices Inc.
Win Source Part Number: 860187-ADM809-5SAKSZ
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel SC-70-3
Package: Bulk
Package: SC-70, SOT-323
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-3
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 860187-ADM809-5SAKSZ-RL7 |
| Product Name | PMIC - PMIC - Supervisors - ADM809-5SAKSZ-RL7 |
| Output Options | Inverting |