Rochester Electronics PMIC - Supervisors ADM698AR

Description
IC SUPERVISOR 1 CHANNEL 16SOIC
Description
IC SUPERVISOR 1 CHANNEL 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ADM698AR is a supervisory circuit designed for power supply monitoring in microprocessor systems. It operates within a voltage range of 3.0 to 5.5 V and features a guaranteed RESET assertion with V_{CC} as low as 1 V, ensuring reliable operation during power-up, power-down, and brown-out conditions. The device consumes a low supply current of 0.6 mA and includes a precision voltage monitor with a threshold of 4.65 V. The ADM698AR generates a RESET pulse that remains active for a minimum of 140 ms after V_{CC} exceeds the reset threshold, allowing time for the power supply to stabilize. It is available in a 16-lead SOIC package, which also includes an active high RESET output for systems requiring such a signal. This product is suitable for applications in computers, controllers, automotive systems, and critical power monitoring scenarios.

Datasheet Summary
Powered by GS/AI

The ADM698AR is a supervisory circuit designed for power supply monitoring in microprocessor systems. It operates within a voltage range of 3.0 to 5.5 V and features a guaranteed RESET assertion with V_{CC} as low as 1 V, ensuring reliable operation during power-up, power-down, and brown-out conditions. The device consumes a low supply current of 0.6 mA and includes a precision voltage monitor with a threshold of 4.65 V. The ADM698AR generates a RESET pulse that remains active for a minimum of 140 ms after V_{CC} exceeds the reset threshold, allowing time for the power supply to stabilize. It is available in a 16-lead SOIC package, which also includes an active high RESET output for systems requiring such a signal. This product is suitable for applications in computers, controllers, automotive systems, and critical power monitoring scenarios.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Supervisors - ADM698AR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ADM698AR
PMIC - Supervisors ADM698AR
IC SUPERVISOR 1 CHANNEL 16SOIC

IC SUPERVISOR 1 CHANNEL 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ADM698AR
Product Name PMIC - Supervisors
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers