Rochester Electronics Interface - Drivers, Receivers, Transceivers ADM242AR

Description
IC TRANSCEIVER FULL 2/2 18SOIC
Description
IC TRANSCEIVER FULL 2/2 18SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ADM242AR is a high-speed RS-232 line driver and receiver designed for efficient communication in various applications such as computers, peripherals, modems, printers, and instruments. It operates from a single 5 V power supply and supports transmission rates up to 200 kB/s. The device features two drivers and two receivers, along with on-board DC-DC converters that generate bipolar output levels of ±9 V from a 5 V supply. This component includes a shutdown function that reduces supply current to 0.1 mA while allowing the receivers to remain operational. The enable function facilitates the disabling of receiver outputs, enabling shared bus configurations. The ADM242AR is pin-compatible with other popular RS-232 devices, making it a versatile choice for engineers looking to integrate reliable communication interfaces into their designs. It is available in an 18-lead SOIC package and operates within an industrial temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADM242AR is a high-speed RS-232 line driver and receiver designed for efficient communication in various applications such as computers, peripherals, modems, printers, and instruments. It operates from a single 5 V power supply and supports transmission rates up to 200 kB/s. The device features two drivers and two receivers, along with on-board DC-DC converters that generate bipolar output levels of ±9 V from a 5 V supply. This component includes a shutdown function that reduces supply current to 0.1 mA while allowing the receivers to remain operational. The enable function facilitates the disabling of receiver outputs, enabling shared bus configurations. The ADM242AR is pin-compatible with other popular RS-232 devices, making it a versatile choice for engineers looking to integrate reliable communication interfaces into their designs. It is available in an 18-lead SOIC package and operates within an industrial temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ADM242AR
Interface - Drivers, Receivers, Transceivers ADM242AR
IC TRANSCEIVER FULL 2/2 18SOIC

IC TRANSCEIVER FULL 2/2 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ADM242AR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details