Rochester Electronics Interface - Drivers, Receivers, Transceivers ADM236LJNZ

Description
IC TXRX RS-232 4:3 5V LP 24DIP
Datasheet
Description
IC TXRX RS-232 4:3 5V LP 24DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ADM236LJNZ - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ADM236LJNZ
Interface - Drivers, Receivers, Transceivers ADM236LJNZ
IC TXRX RS-232 4:3 5V LP 24DIP

IC TXRX RS-232 4:3 5V LP 24DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ADM236LJNZ
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Switches - BGS12P2L6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology CDMA; GSM; GSM, LTE, W-CDMA
Supply Voltage Other; 1.65V ~ 3.4V
Operating Frequency 50 to 6000 MHz
View Details
2 suppliers
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details