Rochester Electronics Interface - Drivers, Receivers, Transceivers ADM234LANZ

Description
IC TXRX RS-232 4:0 5V LP 16DIP
Datasheet
Description
IC TXRX RS-232 4:0 5V LP 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ADM234LANZ - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ADM234LANZ
Interface - Drivers, Receivers, Transceivers ADM234LANZ
IC TXRX RS-232 4:0 5V LP 16DIP

IC TXRX RS-232 4:0 5V LP 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ADM234LANZ
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - CYBL11573-76FLXITCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details