Rochester Electronics Interface - Drivers, Receivers, Transceivers ADM232AARW

Description
IC TRANSCEIVER FULL 2/2 16SOIC
Description
IC TRANSCEIVER FULL 2/2 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ADM232AARW is a high-speed RS-232 line driver/receiver capable of transmission rates up to 200 kB/s. It operates from a single 5 V power supply and utilizes an efficient on-chip charge pump with small (0.1 µF) external capacitors to generate RS-232 bipolar levels. The device features two RS-232 drivers and two RS-232 receivers, making it suitable for various applications including computers, peripherals, modems, printers, and instruments. This component is fabricated using BiCMOS technology, which combines low power CMOS with high-speed bipolar circuitry, resulting in a quiescent power supply current of under 5 mA. The ADM232AARW is pin-compatible with other popular RS-232 devices, allowing for easy integration into existing designs. It supports a wide input voltage range of ±30 V for receivers and provides a ±9 V output swing with a 5 V supply. The operating temperature range is from -40°C to +85°C, making it suitable for industrial applications. Engineers considering this product will find it beneficial for projects requiring reliable RS-232 communication with low power consumption and compact design.

Datasheet Summary
Powered by GS/AI

The ADM232AARW is a high-speed RS-232 line driver/receiver capable of transmission rates up to 200 kB/s. It operates from a single 5 V power supply and utilizes an efficient on-chip charge pump with small (0.1 µF) external capacitors to generate RS-232 bipolar levels. The device features two RS-232 drivers and two RS-232 receivers, making it suitable for various applications including computers, peripherals, modems, printers, and instruments. This component is fabricated using BiCMOS technology, which combines low power CMOS with high-speed bipolar circuitry, resulting in a quiescent power supply current of under 5 mA. The ADM232AARW is pin-compatible with other popular RS-232 devices, allowing for easy integration into existing designs. It supports a wide input voltage range of ±30 V for receivers and provides a ±9 V output swing with a 5 V supply. The operating temperature range is from -40°C to +85°C, making it suitable for industrial applications. Engineers considering this product will find it beneficial for projects requiring reliable RS-232 communication with low power consumption and compact design.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ADM232AARW - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ADM232AARW
Interface - Drivers, Receivers, Transceivers ADM232AARW
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ADM232AARW
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-G-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Transceiver ICs - 2312-QM33120WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Telecom - SI32182-A-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type 36-VFQFN Exposed Pad
Pins 36 #
View Details