Rochester Electronics Interface - Drivers, Receivers, Transceivers ADM202JRNZ

Description
IC TRANSCEIVER FULL 2/2 16SOIC
Datasheet
Description
IC TRANSCEIVER FULL 2/2 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ADM202JRNZ - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ADM202JRNZ
Interface - Drivers, Receivers, Transceivers ADM202JRNZ
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ADM202JRNZ
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Telecom - 336-5503-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details