Rochester Electronics RF Detectors - ADL5505ACBZ-P7 ADL5505ACBZ-P7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910448-ADL5505ACBZ-P 7 Series: TruPwr™ Features: RF Detector IC LTE, WiMax 450MHz ~ 6GHz -22dBm ~ 15dBm ±0.25dB 4-WFBGA, WLCSP Package: 4-WFBGA, WLCSP Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 4-WLCSP (0.79x0.79) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910448-ADL5505ACBZ-P 7 Series: TruPwr™ Features: RF Detector IC LTE, WiMax 450MHz ~ 6GHz -22dBm ~ 15dBm ±0.25dB 4-WFBGA, WLCSP Package: 4-WFBGA, WLCSP Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 4-WLCSP (0.79x0.79) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - ADL5505ACBZ-P7 - 910448-ADL5505ACBZ-P7 - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - ADL5505ACBZ-P7
910448-ADL5505ACBZ-P7
RF Detectors - ADL5505ACBZ-P7 910448-ADL5505ACBZ-P7
Manufacturer: Analog Devices Inc. Win Source Part Number: 910448-ADL5505ACBZ-P 7 Series: TruPwr™ Features: RF Detector IC LTE, WiMax 450MHz ~ 6GHz -22dBm ~ 15dBm ±0.25dB 4-WFBGA, WLCSP Package: 4-WFBGA, WLCSP Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: 4-WLCSP (0.79x0.79) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910448-ADL5505ACBZ-P7
Series: TruPwr™
Features: RF Detector IC LTE, WiMax 450MHz ~ 6GHz -22dBm ~ 15dBm ±0.25dB 4-WFBGA, WLCSP
Package: 4-WFBGA, WLCSP
Package: Bulk
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: 4-WLCSP (0.79x0.79)
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 910448-ADL5505ACBZ-P7
Product Name RF Detectors - ADL5505ACBZ-P7
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details