Manufacturer: Analog Devices Inc.
Win Source Part Number: 910441-ADL5317ACPZ-W
Features: Transimpedance Amplifier IC Optical 16-LFCSP-WQ (3x3)
Package: Tray
Package: 16-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-LFCSP-WQ (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 910441-ADL5317ACPZ-WP |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - ADL5317ACPZ-WP |
| Package Type | CSP; 16-LFCSP-WQ (3x3) |