Rochester Electronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ADIS16354AMLZ ADIS16354AMLZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910426-ADIS16354AMLZ Series: iMEMS®, iSensor™ Features: Accelerometer, Gyroscope, 6 Axis Sensor SPI Output Package: Box Package: Module Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors Case / Package: Module ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910426-ADIS16354AMLZ Series: iMEMS®, iSensor™ Features: Accelerometer, Gyroscope, 6 Axis Sensor SPI Output Package: Box Package: Module Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors Case / Package: Module ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ADIS16354AMLZ - 910426-ADIS16354AMLZ - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ADIS16354AMLZ
910426-ADIS16354AMLZ
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ADIS16354AMLZ 910426-ADIS16354AMLZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910426-ADIS16354AMLZ Series: iMEMS®, iSensor™ Features: Accelerometer, Gyroscope, 6 Axis Sensor SPI Output Package: Box Package: Module Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors Case / Package: Module ECCN: 7A994 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910426-ADIS16354AMLZ
Series: iMEMS®, iSensor™
Features: Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Package: Box
Package: Module
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: Module
ECCN: 7A994
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 910426-ADIS16354AMLZ
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - ADIS16354AMLZ
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7918260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Detection Range 39.37 ft (120 dm)
Mounting Wall Mount; Wall
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details