Rochester Electronics RF Switches - ADG918BRM ADG918BRM

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860066-ADG918BRM Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC General Purpose SPDT 2 GHz - 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860066-ADG918BRM Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC General Purpose SPDT 2 GHz - 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ADG918BRM - 860066-ADG918BRM - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - ADG918BRM
860066-ADG918BRM
RF Switches - ADG918BRM 860066-ADG918BRM
Manufacturer: Analog Devices Inc. Win Source Part Number: 860066-ADG918BRM Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC General Purpose SPDT 2 GHz - 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860066-ADG918BRM
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC General Purpose SPDT 2 GHz - 8-MSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 860066-ADG918BRM
Product Name RF Switches - ADG918BRM
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details