Rochester Electronics Interface - Analog Switches, Multiplexers, Demultiplexers ADG811YRUZ

Description
IC SWITCH QUAD SPST 16TSSOP
Description
IC SWITCH QUAD SPST 16TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADG811YRUZ is a quad single-pole/single-throw (SPST) analog switch designed for low voltage applications, operating within a supply range of 1.65 V to 3.6 V. It features a typical on-resistance of 0.5 ,Ѷ and a maximum of 0.8 ,Ѷ at elevated temperatures, ensuring efficient signal transmission. The device is capable of handling continuous currents up to 300 mA and operates over an automotive temperature range of -40°C to +125°C. This switch supports 1.8 V CMOS logic levels, making it suitable for various applications including cellular phones, MP3 players, and battery-powered systems. The ADG811YRUZ offers fast switching times of less than 25 ns, low power consumption of less than 0.1 µW, and minimal total harmonic distortion plus noise (THD + N) at 0.02%. It is available in a compact 16-lead TSSOP package, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The ADG811YRUZ is a quad single-pole/single-throw (SPST) analog switch designed for low voltage applications, operating within a supply range of 1.65 V to 3.6 V. It features a typical on-resistance of 0.5 ,Ѷ and a maximum of 0.8 ,Ѷ at elevated temperatures, ensuring efficient signal transmission. The device is capable of handling continuous currents up to 300 mA and operates over an automotive temperature range of -40°C to +125°C. This switch supports 1.8 V CMOS logic levels, making it suitable for various applications including cellular phones, MP3 players, and battery-powered systems. The ADG811YRUZ offers fast switching times of less than 25 ns, low power consumption of less than 0.1 µW, and minimal total harmonic distortion plus noise (THD + N) at 0.02%. It is available in a compact 16-lead TSSOP package, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Interface - Analog Switches, Multiplexers, Demultiplexers - ADG811YRUZ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ADG811YRUZ
Interface - Analog Switches, Multiplexers, Demultiplexers ADG811YRUZ
IC SWITCH QUAD SPST 16TSSOP

IC SWITCH QUAD SPST 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number ADG811YRUZ
Product Name Interface - Analog Switches, Multiplexers, Demultiplexers
Ron 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AHC157PW-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details