Rochester Electronics Interface - Analog Switches, Multiplexers, Demultiplexers ADG793ABCPZ-500RL7

Description
IC MUX/DEMUX TRIPLE 3X1 24LFCSP
Description
IC MUX/DEMUX TRIPLE 3X1 24LFCSP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADG793ABCPZ-500RL7 is a monolithic CMOS analog switch that functions as a triple 3:1 multiplexer/demultiplexer. It operates with a single supply voltage of 3 V or 5 V and features a low insertion loss with a typical on-resistance of 2.6 Ω. The device supports a wide analog signal range of up to 3.3 V with a 5 V supply and is designed for high-speed applications, boasting fast switching times of 185 ns for turn-on and 181 ns for turn-off. This component is equipped with an I²C-compatible interface, allowing for easy integration into systems with multiple devices, as it can accommodate up to eight devices on the same bus. The ADG793ABCPZ-500RL7 also includes ESD protection rated at 4 kV for the human body model, ensuring reliability in various applications. It is suitable for use in RGB/YPbPr video switching, HDTV, and AV receivers, making it a versatile choice for engineers looking for efficient signal routing solutions. The product is housed in a compact 24-lead lead-free chip scale package (LFCSP), measuring 4 mm x 4 mm.

Datasheet Summary
Powered by GS/AI

The ADG793ABCPZ-500RL7 is a monolithic CMOS analog switch that functions as a triple 3:1 multiplexer/demultiplexer. It operates with a single supply voltage of 3 V or 5 V and features a low insertion loss with a typical on-resistance of 2.6 Ω. The device supports a wide analog signal range of up to 3.3 V with a 5 V supply and is designed for high-speed applications, boasting fast switching times of 185 ns for turn-on and 181 ns for turn-off. This component is equipped with an I²C-compatible interface, allowing for easy integration into systems with multiple devices, as it can accommodate up to eight devices on the same bus. The ADG793ABCPZ-500RL7 also includes ESD protection rated at 4 kV for the human body model, ensuring reliability in various applications. It is suitable for use in RGB/YPbPr video switching, HDTV, and AV receivers, making it a versatile choice for engineers looking for efficient signal routing solutions. The product is housed in a compact 24-lead lead-free chip scale package (LFCSP), measuring 4 mm x 4 mm.

Suppliers

Company
Product
Description
Supplier Links
Interface - Analog Switches, Multiplexers, Demultiplexers - ADG793ABCPZ-500RL7 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ADG793ABCPZ-500RL7
Interface - Analog Switches, Multiplexers, Demultiplexers ADG793ABCPZ-500RL7
IC MUX/DEMUX TRIPLE 3X1 24LFCSP

IC MUX/DEMUX TRIPLE 3X1 24LFCSP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number ADG793ABCPZ-500RL7
Product Name Interface - Analog Switches, Multiplexers, Demultiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AHC139D,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1898198 - RS Components, Ltd.
Specs
Configuration 2x1; Dual 2:1
Package Type SOIC; Soic
Number of Pins 8
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AHCT139PW,112 - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTD3861DBQRE4 - 1131211-74CBTD3861DBQRE4 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers