ADG602BRMZ -- INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Rochester Electronics
Interface - Analog Switches, Multiplexers, Demultiplexers
ADG602BRMZ
Description
IC SWITCH SPST 8MSOP
-
Lingto Electronic Limited
Datasheet
Description
IC SWITCH SPST 8MSOP
Datasheet
Suppliers
Interface - Analog Switches, Multiplexers, Demultiplexers
ADG602BRMZ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
ADG602BRMZ |
|
Product Name
|
Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Bandwidth
|
180 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
2x1
Supply Voltage (VS)
1.5 to 10 volts
Ron
120 ohms
View Details
4 suppliers
Standards and Certifications
RoHS
Bandwidth
60 MHz
Package Type
SMT
View Details
Configuration
4x1; Single 4:1
Package Type
SOIC; Soic
Number of Pins
14
View Details