The ADG513ABR is a quad SPST analog switch designed for precision signal switching applications. It operates with a supply voltage range of +3 V, +5 V, or ±5 V, making it suitable for battery-powered devices and single-supply systems. The device features low on-resistance, typically 30 ,Ѷ, and low leakage currents, ensuring minimal signal distortion. Fast switching times of 200 ns for turn-on and 120 ns for turn-off enhance its performance in dynamic applications. The ADG513ABR is constructed using Analog Devices' LC¬=MOS technology, which contributes to its ultralow power dissipation of less than 0.5 µW. It is compatible with TTL and CMOS logic levels, facilitating easy integration into various digital systems. The device also guarantees break-before-make switching, preventing short circuits during transitions. With a wide range of applications, including audio and video switching, precision instrumentation, and data acquisition systems, the ADG513ABR is a reliable choice for engineers seeking efficient analog switching solutions.
IC SWITCH QUAD SPST 16SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG513ABR |
| Product Name | Interface - Analog Switches, Multiplexers, Demultiplexers |