The ADG511ABRZ is a quad SPST analog switch designed for precision signal switching applications. It operates from single +3 V, +5 V, or ±5 V power supplies, making it suitable for battery-powered instruments and low-power applications. The device features low on-resistance (typically 30 ,Ѷ) and low leakage currents (less than 100 pA), ensuring minimal signal distortion and high fidelity in signal processing. This switch is fabricated using a linear compatible CMOS (LC¬=MOS) process, which contributes to its ultralow power dissipation of less than 0.5 µW. The ADG511ABRZ supports fast switching times, with typical turn-on and turn-off times of 200 ns and 120 ns, respectively. It also guarantees break-before-make operation, preventing shorting between channels during switching. The product is housed in a 16-lead SOIC package, making it suitable for various applications, including audio and video switching, automatic test equipment, and precision data acquisition systems. Its compatibility with modern DACs and ADCs enhances its versatility in signal routing tasks.
IC SWITCH QUAD SPST 16SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG511ABRZ |
| Product Name | Interface - Analog Switches, Multiplexers, Demultiplexers |