Rochester Electronics Interface - Analog Switches, Multiplexers, Demultiplexers ADG451BN

Description
IC SWITCH QUAD SPST 16DIP
Description
IC SWITCH QUAD SPST 16DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADG451BN is a quad single-pole/single-throw (SPST) analog switch designed using an enhanced LC¬=MOS process, which ensures low power dissipation and high switching speed. It features a low on-resistance of 4 Ω and a flat on-resistance profile of 0.2 Ω across the full analog input range, making it suitable for applications requiring excellent linearity and low distortion, such as audio and video switching. The device operates with a maximum supply voltage of 44 V and supports an analog signal range of ±15 V, with full specifications at ±5 V, 12 V, and ±15 V. The ADG451BN is characterized by fast switching times, with turn-on and turn-off times of 70 ns and 60 ns, respectively. It is TTL and CMOS compatible, allowing for easy integration into various digital systems. The device is also designed for ultralow power dissipation, consuming only 18 OºW, which is advantageous for battery-powered applications. It is suitable for a wide range of applications, including relay replacement, automatic test equipment, precision data acquisition, and communication systems. The ADG451BN is a pin-compatible upgrade for several other models in the ADG series, providing flexibility in design.

Datasheet Summary
Powered by GS/AI

The ADG451BN is a quad single-pole/single-throw (SPST) analog switch designed using an enhanced LC¬=MOS process, which ensures low power dissipation and high switching speed. It features a low on-resistance of 4 Ω and a flat on-resistance profile of 0.2 Ω across the full analog input range, making it suitable for applications requiring excellent linearity and low distortion, such as audio and video switching. The device operates with a maximum supply voltage of 44 V and supports an analog signal range of ±15 V, with full specifications at ±5 V, 12 V, and ±15 V. The ADG451BN is characterized by fast switching times, with turn-on and turn-off times of 70 ns and 60 ns, respectively. It is TTL and CMOS compatible, allowing for easy integration into various digital systems. The device is also designed for ultralow power dissipation, consuming only 18 OºW, which is advantageous for battery-powered applications. It is suitable for a wide range of applications, including relay replacement, automatic test equipment, precision data acquisition, and communication systems. The ADG451BN is a pin-compatible upgrade for several other models in the ADG series, providing flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
Interface - Analog Switches, Multiplexers, Demultiplexers - ADG451BN - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ADG451BN
Interface - Analog Switches, Multiplexers, Demultiplexers ADG451BN
IC SWITCH QUAD SPST 16DIP

IC SWITCH QUAD SPST 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number ADG451BN
Product Name Interface - Analog Switches, Multiplexers, Demultiplexers
Ron 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1897087 - RS Components, Ltd.
Specs
Configuration Dual 4 x 2
Package Type SOIC; Soic
Number of Pins 16
View Details