Rochester Electronics Interface - Analog Switches, Multiplexers, Demultiplexers ADG441BR

Description
IC SWITCH QUAD SPST 16SOIC
Description
IC SWITCH QUAD SPST 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ADG441BR is a quad SPST analog switch designed for low power dissipation and high switching speed, suitable for applications in audio and video switching, automatic test equipment, and battery-powered systems. It operates within a supply voltage range of ±15 V and features a low on-resistance of 70 Ω maximum, ensuring minimal signal distortion. The device supports fast switching times with tON less than 110 ns and tOFF less than 60 ns, making it effective for high-speed applications. It exhibits low leakage currents of 3 nA maximum and low charge injection of 6 pC maximum, which is beneficial for precision data acquisition. The ADG441BR is compatible with a variety of control logic levels and is designed to prevent latch-up, enhancing reliability in demanding environments. This component is available in a 16-lead standard small outline package (SOIC_N).

Datasheet Summary
Powered by GS/AI

The ADG441BR is a quad SPST analog switch designed for low power dissipation and high switching speed, suitable for applications in audio and video switching, automatic test equipment, and battery-powered systems. It operates within a supply voltage range of ±15 V and features a low on-resistance of 70 Ω maximum, ensuring minimal signal distortion. The device supports fast switching times with tON less than 110 ns and tOFF less than 60 ns, making it effective for high-speed applications. It exhibits low leakage currents of 3 nA maximum and low charge injection of 6 pC maximum, which is beneficial for precision data acquisition. The ADG441BR is compatible with a variety of control logic levels and is designed to prevent latch-up, enhancing reliability in demanding environments. This component is available in a 16-lead standard small outline package (SOIC_N).

Suppliers

Company
Product
Description
Supplier Links
Interface - Analog Switches, Multiplexers, Demultiplexers - ADG441BR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ADG441BR
Interface - Analog Switches, Multiplexers, Demultiplexers ADG441BR
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number ADG441BR
Product Name Interface - Analog Switches, Multiplexers, Demultiplexers
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BMT - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1905812 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4316DB118 - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details