Rochester Electronics Interface - Analog Switches, Multiplexers, Demultiplexers ADG439FBRZ

Description
IC MULTIPLEXER DUAL 4X1 16SOIC
Description
IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ADG439FBRZ is a CMOS analog multiplexer featuring four differential channels, designed for high-performance applications. It provides fault protection, capable of withstanding continuous overvoltage inputs from -40 V to +55 V. In the event of power loss, all channels turn off, resulting in minimal leakage current, which protects both the multiplexer and connected circuitry. The device supports fast switching times, with a maximum turn-on time of 250 ns and turn-off time of 150 ns. It utilizes a break-before-make switching architecture, ensuring that input signals are safeguarded against momentary shorting. The ADG439FBRZ is compatible with TTL and CMOS logic levels, making it suitable for various applications, including data acquisition systems, industrial control, and avionics test equipment. With a low on-resistance of 270 Ω typical and improved off isolation due to trench isolation technology, this multiplexer is designed for reliability and efficiency in demanding environments. The operating temperature range is from -40°C to +125°C, making it versatile for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The ADG439FBRZ is a CMOS analog multiplexer featuring four differential channels, designed for high-performance applications. It provides fault protection, capable of withstanding continuous overvoltage inputs from -40 V to +55 V. In the event of power loss, all channels turn off, resulting in minimal leakage current, which protects both the multiplexer and connected circuitry. The device supports fast switching times, with a maximum turn-on time of 250 ns and turn-off time of 150 ns. It utilizes a break-before-make switching architecture, ensuring that input signals are safeguarded against momentary shorting. The ADG439FBRZ is compatible with TTL and CMOS logic levels, making it suitable for various applications, including data acquisition systems, industrial control, and avionics test equipment. With a low on-resistance of 270 Ω typical and improved off isolation due to trench isolation technology, this multiplexer is designed for reliability and efficiency in demanding environments. The operating temperature range is from -40°C to +125°C, making it versatile for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Analog Switches, Multiplexers, Demultiplexers - ADG439FBRZ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ADG439FBRZ
Interface - Analog Switches, Multiplexers, Demultiplexers ADG439FBRZ
IC MULTIPLEXER DUAL 4X1 16SOIC

IC MULTIPLEXER DUAL 4X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number ADG439FBRZ
Product Name Interface - Analog Switches, Multiplexers, Demultiplexers
Ron 8.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923311 - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 16
View Details
16-channel analog multiplexer/demultiplexer - 74HC4067BQ/G510J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
Specs
Operating Temperature -40 C (-40 F)
View Details
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253DGVRE4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details