Rochester Electronics Interface - Analog Switches, Multiplexers, Demultiplexers ADG406BN

Description
IC MULTIPLEXER 16X1 28DIP
Description
IC MULTIPLEXER 16X1 28DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The ADG406BN is a monolithic CMOS analog multiplexer designed to switch one of sixteen inputs to a common output, controlled by a 4-bit binary address. It operates within a supply voltage range of up to 44 V and supports both single and dual supply configurations, functioning effectively with a minimum supply voltage of +5 V. The device features low on-resistance of 80 Ω maximum, fast switching times with tON less than 160 ns and tOFF less than 150 ns, and a break-before-make switching action to prevent shorting during transitions. This multiplexer is suitable for various applications, including audio and video routing, automatic test equipment, data acquisition systems, and battery-powered systems. Its enhanced LC¬=MOS process ensures low power dissipation, making it ideal for high-speed data applications while maintaining signal integrity across a wide input range. The ADG406BN is available in a 28-lead PDIP package and is specified for operation within a temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ADG406BN is a monolithic CMOS analog multiplexer designed to switch one of sixteen inputs to a common output, controlled by a 4-bit binary address. It operates within a supply voltage range of up to 44 V and supports both single and dual supply configurations, functioning effectively with a minimum supply voltage of +5 V. The device features low on-resistance of 80 Ω maximum, fast switching times with tON less than 160 ns and tOFF less than 150 ns, and a break-before-make switching action to prevent shorting during transitions. This multiplexer is suitable for various applications, including audio and video routing, automatic test equipment, data acquisition systems, and battery-powered systems. Its enhanced LC¬=MOS process ensures low power dissipation, making it ideal for high-speed data applications while maintaining signal integrity across a wide input range. The ADG406BN is available in a 28-lead PDIP package and is specified for operation within a temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Interface - Analog Switches, Multiplexers, Demultiplexers - ADG406BN - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ADG406BN
Interface - Analog Switches, Multiplexers, Demultiplexers ADG406BN
IC MULTIPLEXER 16X1 28DIP

IC MULTIPLEXER 16X1 28DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number ADG406BN
Product Name Interface - Analog Switches, Multiplexers, Demultiplexers
Ron 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916816 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type So
Number of Pins 20
View Details
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details