The ADG3246 is a 2.5 V or 3.3 V, 10-bit, 2-port digital switch designed for low power dissipation and high switching speed. It features a propagation delay of 225 ps and an on-resistance of 4.5 Ω, making it suitable for applications requiring fast signal switching with minimal distortion. The device supports data rates up to 1.244 Gbps and offers selectable level shifting for voltage translation between 3.3 V, 2.5 V, and 1.8 V. The ADG3246 is packaged in a compact 24-lead LFCSP, ideal for space-constrained designs. It is particularly useful for bus switching, bus isolation, and hot swap applications, providing reliable performance in various digital interfacing scenarios.
IC BUS SWITCH 10 X 1:1 24TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG3246BRUZ |
| Product Name | Logic - Signal Switches, Multiplexers, Decoders |
| Configuration | 10 x 1:1 |