The ADG1404YRUZ is a CMOS analog multiplexer designed for high-performance applications, featuring a low on-resistance of 1.5 Ω and a maximum of 2.6 Ω over temperature. It operates across a wide supply range of ±15 V, ±12 V, and ±5 V, with no VL supply required, making it suitable for various power configurations. The device supports up to 400 mA of continuous current and is compatible with 3 V logic inputs, allowing for rail-to-rail operation. This multiplexer is particularly advantageous for applications requiring low distortion and minimal power dissipation, with an ultralow power consumption of less than 0.03 OºW. It exhibits excellent linearity and low charge injection, which is beneficial for audio signal routing and other sensitive applications. The ADG1404 is available in a compact 14-lead TSSOP package, making it suitable for space-constrained designs. Its features make it ideal for use in automatic test equipment, data acquisition systems, and battery-powered devices.
IC MULTIPLEXER 4X1 14TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG1404YRUZ |
| Product Name | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Ron | 0.1000 ohms |