The ADG1309BRUZ is a dual 4-channel analog multiplexer designed for applications requiring efficient signal routing. It operates within a supply range of ±15 V and features a low on-resistance of 130 Ω, ensuring minimal signal loss. The device is compatible with 3 V logic levels, making it suitable for modern digital systems. It supports rail-to-rail operation and exhibits break-before-make switching action, which prevents signal overlap during transitions. The ADG1309BRUZ is available in a 16-lead TSSOP package, making it compact for space-constrained designs. Its low power consumption and fast switching speeds make it ideal for audio, video, and data acquisition applications.
IC MULTIPLEXER DUAL 4X1 16TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | ADG1309BRUZ |
| Product Name | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Ron | 5 ohms |