Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC08ED ADDAC08ED

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859958-ADDAC08ED Series: ADDAC08 Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Digital to Analog Converter 1 16-SBDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-SBDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859958-ADDAC08ED Series: ADDAC08 Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Digital to Analog Converter 1 16-SBDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-SBDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC08ED
859958-ADDAC08ED
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC08ED 859958-ADDAC08ED
Manufacturer: Analog Devices Inc. Win Source Part Number: 859958-ADDAC08ED Series: ADDAC08 Operating Temperature Range: 0°C ~ 70°C Features: 8 Bit Digital to Analog Converter 1 16-SBDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-SBDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859958-ADDAC08ED
Series: ADDAC08
Operating Temperature Range: 0°C ~ 70°C
Features: 8 Bit Digital to Analog Converter 1 16-SBDIP
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-SBDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - ADDAC08ED - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ADDAC08ED
Data Acquisition - Digital to Analog Converters (DAC) ADDAC08ED
DAC, 8-BIT, BIPOLAR

DAC, 8-BIT, BIPOLAR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859958-ADDAC08ED ADDAC08ED
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC08ED Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 16-SBDIP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD5314ARMZ - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.0500 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 1913211 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type SSOP; Tssop
Features Single-Supply
View Details
TLV5638M 12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption - 5962-9957601Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
SOIC Digital-to-Analog Converter IC - 768-CS4341-KSZR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type SOIC
Resolution 24 bits
View Details
3 suppliers