Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC08AD ADDAC08AD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910272-ADDAC08AD Series: ADDAC08 Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Digital to Analog Converter 1 16-SBDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-SBDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910272-ADDAC08AD Series: ADDAC08 Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Digital to Analog Converter 1 16-SBDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-SBDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC08AD
910272-ADDAC08AD
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC08AD 910272-ADDAC08AD
Manufacturer: Analog Devices Inc. Win Source Part Number: 910272-ADDAC08AD Series: ADDAC08 Operating Temperature Range: -55°C ~ 125°C Features: 8 Bit Digital to Analog Converter 1 16-SBDIP Package: Bulk Package: 16-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-SBDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910272-ADDAC08AD
Series: ADDAC08
Operating Temperature Range: -55°C ~ 125°C
Features: 8 Bit Digital to Analog Converter 1 16-SBDIP
Package: Bulk
Package: 16-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-SBDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - ADDAC08AD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ADDAC08AD
Data Acquisition - Digital to Analog Converters (DAC) ADDAC08AD
DAC, 8-BIT, BIPOLAR

DAC, 8-BIT, BIPOLAR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 910272-ADDAC08AD ADDAC08AD
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADDAC08AD Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 16-SBDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905111P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 24
Resolution 8 bits
View Details
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial; Military
View Details