Manufacturer: Analog Devices Inc.
Win Source Part Number: 910264-ADCMP600BKSZ-
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose CMOS, TTL SC-70-5
Package: Bulk
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Family Name: ADCMP600
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 910264-ADCMP600BKSZ-RL |
| Product Name | Linear - Linear - Comparators - ADCMP600BKSZ-RL |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |