Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC76JG ADC76JG

Description
Manufacturer: Burr Brown Win Source Part Number: 859943-ADC76JG Operating Temperature Range: 0°C ~ 70°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 32-CDIP Package: Bulk Package: 32-CDIP (0.900", 22.86mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Burr Brown Win Source Part Number: 859943-ADC76JG Operating Temperature Range: 0°C ~ 70°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 32-CDIP Package: Bulk Package: 32-CDIP (0.900", 22.86mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC76JG
859943-ADC76JG
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC76JG 859943-ADC76JG
Manufacturer: Burr Brown Win Source Part Number: 859943-ADC76JG Operating Temperature Range: 0°C ~ 70°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 32-CDIP Package: Bulk Package: 32-CDIP (0.900", 22.86mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Burr Brown
Win Source Part Number: 859943-ADC76JG
Operating Temperature Range: 0°C ~ 70°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 32-CDIP
Package: Bulk
Package: 32-CDIP (0.900", 22.86mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 32-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC76JG - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC76JG
Data Acquisition - Analog to Digital Converters (ADC) ADC76JG
SAR ADC, 16-BIT, SERIAL/PARALLEL

SAR ADC, 16-BIT, SERIAL/PARALLEL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859943-ADC76JG ADC76JG
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC76JG Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; 32-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1831779 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 8 bits
ADC Type Pipeline; Pipelined
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10030CIVT - 053072-ADC10030CIVT - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type QFP; TQFP; 32-TQFP (7x7)
Packing Method Tray
View Details
2 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD1674KR - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details