Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12J4000NKE ADC12J4000NKE

Description
Manufacturer: Texas Instruments Win Source Part Number: 910225-ADC12J4000NKE Features: Bit Analog to Digital Converter Input 68-VQFN (10x10) Package: 68-VFQFN Exposed Pad Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-VQFN (10x10) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910225-ADC12J4000NKE Features: Bit Analog to Digital Converter Input 68-VQFN (10x10) Package: 68-VFQFN Exposed Pad Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-VQFN (10x10) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12J4000NKE
910225-ADC12J4000NKE
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12J4000NKE 910225-ADC12J4000NKE
Manufacturer: Texas Instruments Win Source Part Number: 910225-ADC12J4000NKE Features: Bit Analog to Digital Converter Input 68-VQFN (10x10) Package: 68-VFQFN Exposed Pad Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-VQFN (10x10) Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 910225-ADC12J4000NKE
Features: Bit Analog to Digital Converter Input 68-VQFN (10x10)
Package: 68-VFQFN Exposed Pad
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 68-VQFN (10x10)
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC12J4000NKE - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12J4000NKE
Data Acquisition - Analog to Digital Converters (ADC) ADC12J4000NKE
IC ADC 68VQFN

IC ADC 68VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910225-ADC12J4000NKE ADC12J4000NKE
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12J4000NKE Data Acquisition - Analog to Digital Converters (ADC)
Package Type 68-VQFN (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1832119P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 8 bits
ADC Type Pipeline; Pipelined
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002554 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers