Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IWMX ADC08831IWMX

Description
Manufacturer: National Semiconductor Win Source Part Number: 859915-ADC08831IWMX Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC Package: Bulk Package: 14-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 859915-ADC08831IWMX Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC Package: Bulk Package: 14-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IWMX
859915-ADC08831IWMX
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IWMX 859915-ADC08831IWMX
Manufacturer: National Semiconductor Win Source Part Number: 859915-ADC08831IWMX Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC Package: Bulk Package: 14-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 859915-ADC08831IWMX
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR 14-SOIC
Package: Bulk
Package: 14-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IWMX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08831IWMX
Data Acquisition - Analog to Digital Converters (ADC) ADC08831IWMX
IC ADC 8BIT SAR 14SOIC

IC ADC 8BIT SAR 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859915-ADC08831IWMX ADC08831IWMX
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IWMX Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC08238BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
3 suppliers
Analogue to Digital Converters - 1913493P - RS Components, Ltd.
Specs
Package Type SO
Resolution 12 bits
ADC Type SAR; SAR
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details