Manufacturer: National Semiconductor
Win Source Part Number: 910187-ADC083000CIYB
Series: *
Features: Bit Analog to Digital Converter Input
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
ADC, PROPRIETARY METHOD, 8 BIT,
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910187-ADC083000CIYB | ADC083000CIYB |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC083000CIYB | Data Acquisition - Analog to Digital Converters (ADC) |