Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08032CIN ADC08032CIN

Description
Manufacturer: National Semiconductor Win Source Part Number: 859906-ADC08032CIN Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter Input 1 8-MDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 859906-ADC08032CIN Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter Input 1 8-MDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08032CIN
859906-ADC08032CIN
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08032CIN 859906-ADC08032CIN
Manufacturer: National Semiconductor Win Source Part Number: 859906-ADC08032CIN Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter Input 1 8-MDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-MDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40 HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 859906-ADC08032CIN
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter Input 1 8-MDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-MDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 40
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADC08032CIN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC08032CIN
Data Acquisition - Analog to Digital Converters (ADC) ADC08032CIN
IC ADC 8BIT 8MDIP

IC ADC 8BIT 8MDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859906-ADC08032CIN ADC08032CIN
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08032CIN Data Acquisition - Analog to Digital Converters (ADC)
Package Type DIP; 8-MDIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
ADC10D1500 Low Power, 10-Bit, Dual 1.5 GSPS or Single 3.0 GSPS ADC - ADC10D1500CIUT/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type BGA
Screening Level Catalog
View Details
7 suppliers