Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADAR7251WBCSZ ADAR7251WBCSZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859896-ADAR7251WBCSZ Series: Automotive Operating Temperature Range: -40°C ~ 125°C Features: 16 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 48-LFCSP-SS (7x7) Package: Bulk Package: 48-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-SS (7x7) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859896-ADAR7251WBCSZ Series: Automotive Operating Temperature Range: -40°C ~ 125°C Features: 16 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 48-LFCSP-SS (7x7) Package: Bulk Package: 48-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-SS (7x7) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADAR7251WBCSZ - 859896-ADAR7251WBCSZ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADAR7251WBCSZ
859896-ADAR7251WBCSZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADAR7251WBCSZ 859896-ADAR7251WBCSZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859896-ADAR7251WBCSZ Series: Automotive Operating Temperature Range: -40°C ~ 125°C Features: 16 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 48-LFCSP-SS (7x7) Package: Bulk Package: 48-WFQFN Exposed Pad, CSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-SS (7x7) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859896-ADAR7251WBCSZ
Series: Automotive
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 48-LFCSP-SS (7x7)
Package: Bulk
Package: 48-WFQFN Exposed Pad, CSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFCSP-SS (7x7)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADAR7251WBCSZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADAR7251WBCSZ
Data Acquisition - Analog to Digital Converters (ADC) ADAR7251WBCSZ
IC ADC 16BIT SIGMA-DELTA 48LFCSP

IC ADC 16BIT SIGMA-DELTA 48LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859896-ADAR7251WBCSZ ADAR7251WBCSZ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADAR7251WBCSZ Data Acquisition - Analog to Digital Converters (ADC)
Package Type 48-LFCSP-SS (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914248 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD13280AF - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers