The ADA4610-4ARZ is a quad precision JFET operational amplifier designed for low noise and high accuracy applications. It features a rail-to-rail output, making it suitable for a wide range of signal levels. The amplifier has a low offset voltage of 1 mV maximum and a low offset voltage drift of 8 µV/°C, ensuring stable performance over temperature variations. With a typical input bias current of 5 pA and low voltage noise of 0.45 µV p-p from 0.1 Hz to 10 Hz, it is ideal for high impedance sensor applications and precision current measurements. The ADA4610-4ARZ operates on dual supplies ranging from ±5 V to ±15 V and is unity-gain stable, which simplifies circuit design. It is specified for an extended temperature range of -40°C to +125°C, making it suitable for industrial applications. The device is packaged in a 14-lead SOIC format, facilitating integration into various electronic systems. Its characteristics make it a strong candidate for use in instrumentation, medical devices, and audio applications where precision and low noise are critical.
IC OPAMP JFET 4 CIRCUIT 14SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | ADA4610-4ARZ |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.6 milliamps |