Manufacturer: Analog Devices Inc.
Win Source Part Number: 910104-AD9941BSTZ
Features: Imaging Signal Processor 48-LQFP (7x7)
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC IMAGING SIGNAL PROC 48LQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 910104-AD9941BSTZ | AD9941BSTZ |
| Product Name | Specialized ICs - AD9941BSTZ | Specialized ICs |