Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9773BSV AD9773BSV

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859841-AD9773BSV Series: AD9773 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 2 80-TQFP-EP (12x12) Package: Bag Package: 80-TQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP-EP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859841-AD9773BSV Series: AD9773 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 2 80-TQFP-EP (12x12) Package: Bag Package: 80-TQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP-EP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9773BSV
859841-AD9773BSV
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9773BSV 859841-AD9773BSV
Manufacturer: Analog Devices Inc. Win Source Part Number: 859841-AD9773BSV Series: AD9773 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 2 80-TQFP-EP (12x12) Package: Bag Package: 80-TQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP-EP (12x12) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859841-AD9773BSV
Series: AD9773
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 2 80-TQFP-EP (12x12)
Package: Bag
Package: 80-TQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP-EP (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD9773BSV - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD9773BSV
Data Acquisition - Digital to Analog Converters (DAC) AD9773BSV
IC DAC 12BIT DUAL 160MSPS 80TQFP

IC DAC 12BIT DUAL 160MSPS 80TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859841-AD9773BSV AD9773BSV
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD9773BSV Data Acquisition - Digital to Analog Converters (DAC)
Package Type QFP; TQFP; 80-TQFP-EP (12x12)
Unlock Full Specs
to access all available technical data

Similar Products

DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220E/2K5 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1905102P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 8 bits
View Details
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details